Wolfspeed FET, MOSFET Arrays CAS480M12HM3T

Description
SIC, MODULE, 480A, 1200V, 62MM,
Request a Quote Datasheet
Description
SIC, MODULE, 480A, 1200V, 62MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CAS480M12HM3T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAS480M12HM3T-ND
FET, MOSFET Arrays 1697-CAS480M12HM3T-ND
SIC, MODULE, 480A, 1200V, 62MM,

SIC, MODULE, 480A, 1200V, 62MM,

Buy Now Datasheet
Silicon Carbide MOSFET Modules - CAS480M12HM3T - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAS480M12HM3T
Silicon Carbide MOSFET Modules CAS480M12HM3T
1200 V, 480 A All-Silicon Carbide High Performance, Switching Optimized, Half-Bridge Module Technical Features Low Inductance, Low Profile 62mm Footprint High Junction Temperature (175 C) Operation Implements Switching Optimized Third Generation SiC MOSFET Technology Zero Reverse Recovery from Diodes Light Weight AlSiC Baseplate High Reliability Silicon Nitride Insulator Applications Railway and Traction Solar EV Chargers Industrial Automation and Testing System Benefits Lightweight, Compact Form Factor with 62mm Compatible Baseplate Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC High Reliability Material Selection

1200 V, 480 A All-Silicon Carbide High Performance, Switching Optimized, Half-Bridge Module

Technical Features

  • Low Inductance, Low Profile 62mm Footprint
  • High Junction Temperature (175 C) Operation
  • Implements Switching Optimized Third Generation SiC MOSFET Technology
  • Zero Reverse Recovery from Diodes
  • Light Weight AlSiC Baseplate
  • High Reliability Silicon Nitride Insulator

Applications

  • Railway and Traction
  • Solar
  • EV Chargers
  • Industrial Automation and Testing

System Benefits

  • Lightweight, Compact Form Factor with 62mm Compatible Baseplate Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • High Reliability Material Selection
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-CAS480M12HM3T-ND CAS480M12HM3T
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module 110 x 65 mm
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
Dual N-channel 80 V, 15 mΩ standard level MOSFET - BUK7K15-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 23000 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers