Wolfspeed Silicon Carbide MOSFET Modules CAB320M17XM3

Description
Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Wolfspeed’s Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate 1700V Drain-Source Voltage Benefits Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design. Isolated integrated temperature sensing enables high-level temperature protection. Dedicated Kelvin-drain pin enables direct voltage sensing for gate driver overcurrent protection. 1700V VDS allows use with higher bus voltages (up to 1.4kV) Applications Energy Medical Motor and Motion Control Test and Production Equipment Transportation Traction Inverters
Request a Quote Datasheet
Description
Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Wolfspeed’s Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate 1700V Drain-Source Voltage Benefits Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design. Isolated integrated temperature sensing enables high-level temperature protection. Dedicated Kelvin-drain pin enables direct voltage sensing for gate driver overcurrent protection. 1700V VDS allows use with higher bus voltages (up to 1.4kV) Applications Energy Medical Motor and Motion Control Test and Production Equipment Transportation Traction Inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAB320M17XM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB320M17XM3
Silicon Carbide MOSFET Modules CAB320M17XM3
Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Wolfspeed’s Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate 1700V Drain-Source Voltage Benefits Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design. Isolated integrated temperature sensing enables high-level temperature protection. Dedicated Kelvin-drain pin enables direct voltage sensing for gate driver overcurrent protection. 1700V VDS allows use with higher bus voltages (up to 1.4kV) Applications Energy Medical Motor and Motion Control Test and Production Equipment Transportation Traction Inverters

Features

  • High Power Density Footprint
  • High Junction Temperature (175 C) Operation
  • Low Inductance (6.7 nH) Design
  • Implements Wolfspeed’s Third Generation SiC MOSFET Technology
  • Silicon Nitride Insulator and Copper Baseplate
  • 1700V Drain-Source Voltage

Benefits

  • Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design.
  • Isolated integrated temperature sensing enables high-level temperature protection.
  • Dedicated Kelvin-drain pin enables direct voltage sensing for gate driver overcurrent protection.
  • 1700V VDS allows use with higher bus voltages (up to 1.4kV)

Applications

  • Energy
  • Medical
  • Motor and Motion Control
  • Test and Production Equipment
  • Transportation
  • Traction Inverters
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-CAB320M17XM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAB320M17XM3-ND
FET, MOSFET Arrays 1697-CAB320M17XM3-ND
SIC 1700V 320A MODULE

SIC 1700V 320A MODULE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CAB320M17XM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CAB320M17XM3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAB320M17XM3
SIC 1700V 320A MODULE

SIC 1700V 320A MODULE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number CAB320M17XM3 1697-CAB320M17XM3-ND CAB320M17XM3
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 80 x 53 x 19 mm Module
Unlock Full Specs
to access all available technical data