Wolfspeed 60-W, DC to 2700-MHz, 50-V, GaN HEMT for LTE and Pulse-Radar Applications CGHV27060MP

Description
Wolfspeed’s CGHV27060MP is a 60-W gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) housed in a small, plastic SMT package 4.4-mm x 6.5-mm. The transistor is a broadband device with no internal input or output match, which allows for the agility to apply to a wide range of frequencies from UHF through 2.7 GHz. The CGHV27060MP makes for an excellent transistor for pulsed applications at UHF, L-band or low S-band (<2.7 GHz). Additionally, the transistor is well suited for LTE micro-base-station amplifiers in the power class of 10 to 15-W average power in high-efficiency topologies such as Class A/B, F or Doherty amplifiers. The CGHV27060MP typical performance described in the data sheet is derived from a Class A/B reference design from 2.5 to 2.7 GHz.
Datasheet
Description
Wolfspeed’s CGHV27060MP is a 60-W gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) housed in a small, plastic SMT package 4.4-mm x 6.5-mm. The transistor is a broadband device with no internal input or output match, which allows for the agility to apply to a wide range of frequencies from UHF through 2.7 GHz. The CGHV27060MP makes for an excellent transistor for pulsed applications at UHF, L-band or low S-band (<2.7 GHz). Additionally, the transistor is well suited for LTE micro-base-station amplifiers in the power class of 10 to 15-W average power in high-efficiency topologies such as Class A/B, F or Doherty amplifiers. The CGHV27060MP typical performance described in the data sheet is derived from a Class A/B reference design from 2.5 to 2.7 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60-W, DC to 2700-MHz, 50-V, GaN HEMT for LTE and Pulse-Radar Applications - CGHV27060MP - Wolfspeed
Durham, NC, United States
60-W, DC to 2700-MHz, 50-V, GaN HEMT for LTE and Pulse-Radar Applications
CGHV27060MP
60-W, DC to 2700-MHz, 50-V, GaN HEMT for LTE and Pulse-Radar Applications CGHV27060MP
Wolfspeed’s CGHV27060MP is a 60-W gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) housed in a small, plastic SMT package 4.4-mm x 6.5-mm. The transistor is a broadband device with no internal input or output match, which allows for the agility to apply to a wide range of frequencies from UHF through 2.7 GHz. The CGHV27060MP makes for an excellent transistor for pulsed applications at UHF, L-band or low S-band (<2.7 GHz). Additionally, the transistor is well suited for LTE micro-base-station amplifiers in the power class of 10 to 15-W average power in high-efficiency topologies such as Class A/B, F or Doherty amplifiers. The CGHV27060MP typical performance described in the data sheet is derived from a Class A/B reference design from 2.5 to 2.7 GHz.

Wolfspeed’s CGHV27060MP is a 60-W gallium-nitride (GaN) high-electron-mobility transistor (HEMT) housed in a small, plastic SMT package 4.4-mm x 6.5-mm. The transistor is a broadband device with no internal input or output match, which allows for the agility to apply to a wide range of frequencies from UHF through 2.7 GHz. The CGHV27060MP makes for an excellent transistor for pulsed applications at UHF, L-band or low S-band (<2.7 GHz). Additionally, the transistor is well suited for LTE micro-base-station amplifiers in the power class of 10 to 15-W average power in high-efficiency topologies such as Class A/B, F or Doherty amplifiers. The CGHV27060MP typical performance described in the data sheet is derived from a Class A/B reference design from 2.5 to 2.7 GHz.

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV27060MP
Product Name 60-W, DC to 2700-MHz, 50-V, GaN HEMT for LTE and Pulse-Radar Applications
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details