Wolfspeed Single FETs, MOSFETs C3M0021120K1

Description
MOSFET N-CH 1200V 104A TO247-4L
Request a Quote Datasheet
Description
MOSFET N-CH 1200V 104A TO247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0021120K1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0021120K1-ND
Single FETs, MOSFETs 1697-C3M0021120K1-ND
MOSFET N-CH 1200V 104A TO247-4L

MOSFET N-CH 1200V 104A TO247-4L

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0021120K1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0021120K1
Silicon Carbide MOSFETs C3M0021120K1
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Features Optimized package with separate driver source pin Lower profile TO-247-4 package body High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV Battery Chargers High voltage DC/DC converters Solar/ESS UPS Enterprise PSU

Silicon Carbide Power MOSFET

N-Channel Enhancement Mode

Features

  • Optimized package with separate driver source pin
  • Lower profile TO-247-4 package body
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Motor Control
  • EV Battery Chargers
  • High voltage DC/DC converters
  • Solar/ESS
  • UPS
  • Enterprise PSU
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-C3M0021120K1-ND C3M0021120K1
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data