Wolfspeed Single FETs, MOSFETs C3M0060075K1

Description
SICFET N-CH 750V 35A TO247
Request a Quote Datasheet
Description
SICFET N-CH 750V 35A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0060075K1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0060075K1-ND
Single FETs, MOSFETs 1697-C3M0060075K1-ND
SICFET N-CH 750V 35A TO247

SICFET N-CH 750V 35A TO247

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0060075K1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0060075K1
Silicon Carbide MOSFETs C3M0060075K1
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Features Optimized package with separate driver source pin Lower profile TO-247-4 package body High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV Battery Chargers High Voltage DC/DC converters Solar/ESS UPS Battery Voltage Range: 400V-550V Enterprise PSU

Silicon Carbide Power MOSFET

N-Channel Enhancement Mode

Features

  • Optimized package with separate driver source pin
  • Lower profile TO-247-4 package body
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Motor Control
  • EV Battery Chargers
  • High Voltage DC/DC converters
  • Solar/ESS
  • UPS
  • Battery Voltage Range: 400V-550V
  • Enterprise PSU
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-C3M0060075K1-ND C3M0060075K1
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R2-40C,118 - 1025177-BUK663R2-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 204000 milliwatts
View Details
4 suppliers
MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details