Wolfspeed Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0065100K

Description
Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster. Features Minimum of 1kV Vbr across entire operating temperature range (no need to derate) New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Description
Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster. Features Minimum of 1kV Vbr across entire operating temperature range (no need to derate) New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0065100K is a 1000 V silicon carbide N-channel enhancement mode MOSFET designed for high-efficiency switching applications such as EV battery chargers and renewable energy systems. It is packaged in a TO-247-4L with 8 mm of creepage distance between drain and source. The device has a typical on-state resistance of 65 mΩ at 25°C and 95 mΩ at 150°C, with a continuous drain current of 21 A at 100°C case temperature and a maximum power dissipation of 110 W. Thermal resistance from junction to case is 0.94°C/W. The gate-source voltage rating is -4 V to 15 V, with a transient maximum of +19 V. It is RoHS compliant and meets JEDEC J-STD-020 for solder temperature. Switching performance includes a turn-on energy of 127 µJ and turn-off energy of 36 µJ at 700 V and 20 A.

Datasheet Summary
Powered by GS/AI

The C3M0065100K is a 1000 V silicon carbide N-channel enhancement mode MOSFET designed for high-efficiency switching applications such as EV battery chargers and renewable energy systems. It is packaged in a TO-247-4L with 8 mm of creepage distance between drain and source. The device has a typical on-state resistance of 65 mΩ at 25°C and 95 mΩ at 150°C, with a continuous drain current of 21 A at 100°C case temperature and a maximum power dissipation of 110 W. Thermal resistance from junction to case is 0.94°C/W. The gate-source voltage rating is -4 V to 15 V, with a transient maximum of +19 V. It is RoHS compliant and meets JEDEC J-STD-020 for solder temperature. Switching performance includes a turn-on energy of 127 µJ and turn-off energy of 36 µJ at 700 V and 20 A.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode - C3M0065100K - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
C3M0065100K
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0065100K
Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster. Features Minimum of 1kV Vbr across entire operating temperature range (no need to derate) New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive

Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster.

Features

  • Minimum of 1kV Vbr across entire operating temperature range (no need to derate)
  • New low-impedance package with driver source
  • > 8mm of creepage/clearance between drain and source
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Avalanche ruggedness
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive
Supplier's Site Datasheet
MOSFETs - 1253453P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1253453P
MOSFETs 1253453P
SiC MOSFET N-Channel 1000V 35A TO-247-4

SiC MOSFET N-Channel 1000V 35A TO-247-4

Supplier's Site
MOSFETs - 1253453 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1253453
MOSFETs 1253453
SiC MOSFET N-Channel 1000V 35A TO-247-4

SiC MOSFET N-Channel 1000V 35A TO-247-4

Supplier's Site
MOSFETs - 1684886 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684886
MOSFETs 1684886
SiC MOSFET N-Channel 1000V 35A TO-247-4

SiC MOSFET N-Channel 1000V 35A TO-247-4

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324544-C3M0065100K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324544-C3M0065100K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324544-C3M0065100K
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324544-C3M0065100K Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Rds On (Max) @ Id, Vgs: 78mOhm @ 20A, 15V Vgs(th) (Max) @ Id: 3.5V @ 5mA Power Dissipation (Max): 113.5W (Tc) Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 600 V Vgs (Max): +19V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable HTSUS: 8541.29.0095 Base Product Number: C3M0065100 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: RoHS Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324544-C3M0065100K
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 78mOhm @ 20A, 15V
Vgs(th) (Max) @ Id: 3.5V @ 5mA
Power Dissipation (Max): 113.5W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 600 V
Vgs (Max): +19V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
HTSUS: 8541.29.0095
Base Product Number: C3M0065100
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Single FETs, MOSFETs - C3M0065100K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C3M0065100K-ND
Single FETs, MOSFETs C3M0065100K-ND
N-Channel 1000V 35A (Tc) 113.5W (Tc) Through Hole TO-247-4L

N-Channel 1000V 35A (Tc) 113.5W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
1000V 35A MOSFET Transistor
278-C3M0065100K
1000V 35A MOSFET Transistor 278-C3M0065100K
SICFET N-CH 1000V 35A TO247-4L Product overview: C3M0065100K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0065100K can be used for catalog matching and distributor lookup.

SICFET N-CH 1000V 35A TO247-4L Product overview: C3M0065100K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0065100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0065100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0065100K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0065100K
SICFET N-CH 1000V 35A TO247-4L

SICFET N-CH 1000V 35A TO247-4L

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1000V 65 mOhm G3 SiC MOSFET TO-247-4

MOSFET 1000V 65 mOhm G3 SiC MOSFET TO-247-4

Buy Now Datasheet
Mosfet, N-Ch, 1Kv, 35A, To-247; Mosfet Module Configuration Wolfspeed - 02AC3564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 35A, To-247; Mosfet Module Configuration Wolfspeed
02AC3564
Mosfet, N-Ch, 1Kv, 35A, To-247; Mosfet Module Configuration Wolfspeed 02AC3564
MOSFET, N-CH, 1KV, 35A, TO-247; MOSFET Module Configuration:Single ; Continuous Drain Current Id:35A; Drain Source Voltage Vds:1kV; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 35A, TO-247; MOSFET Module Configuration:Single; Continuous Drain Current Id:35A; Drain Source Voltage Vds:1kV; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - C3M0065100K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0065100K
Single FETs, MOSFETs C3M0065100K
SICFET N-CH 1000V 35A TO247-4L

SICFET N-CH 1000V 35A TO247-4L

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0065100K 1253453P 1253453 1324544-C3M0065100K C3M0065100K-ND 278-C3M0065100K C3M0065100K C3M0065100K 02AC3564 C3M0065100K
Product Name Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 1000V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 1Kv, 35A, To-247; Mosfet Module Configuration Wolfspeed Single FETs, MOSFETs
Transistor Technology / Material Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-4 TO-247; TO-247 TO-247; To-247 TO-247; SOT3; TO-247-4 TO-247; TO-247-4 Tube TO-247; TO-247-4 TO-3; TO-247 TO-247; TO-247-4
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data