Win Source Part Number: 1216197-CGH40010P
Category: Discrete Semiconductor Products>Transistors
Series: GaN
Package: Tube
Standard Package: 250
Voltage - Rated: 28 V
Frequency: 0Hz ~ 6GHz
Current - Test: 200 mA
Gain: 14.5dB
Transistor Type: HEMT
Voltage - Test: 28 V
Power - Output: 12.5W
Package / Case: 440196
Supplier Device Package: 440196
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Wolfspeed, Inc.
Other Names: Q5044892
Base Product Number: CGH40010
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1216197-CGH40010P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 12.5 watts |