Features
Applications
Benefits
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) Chassis Mount
SIC 2N-CH 1200V
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CAB008M12GM3 | 1697-CAB008M12GM3-ND | CAB008M12GM3 | CAB008M12GM3 |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | GM3 | Module | Module | |
| Packing Method | Tray | |||
| Polarity | N-Channel; 2 N-Channel (Half Bridge) |