Wolfspeed 2nd-Generation Z-FET® 1200-V, 160-mΩ, Silicon-Carbide MOSFET C2M0160120D

Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant
Request a Quote
Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C2M0160120D is a 1200-V, N-channel enhancement mode silicon carbide MOSFET in a TO-247-3 package, designed for high-efficiency switching applications such as solar inverters, DC/DC converters, and switch-mode power supplies. It has a drain-source on-state resistance of 160 mΩ at 25°C and 290 mΩ at 150°C, with a continuous drain current of 12 A at 100°C case temperature. The device supports a peak pulsed drain current of 40 A and dissipates up to 125 W at 25°C case temperature. Operating junction and storage temperatures range from -55°C to +150°C, with a maximum gate-source voltage of +25 V and a recommended gate drive of 20 V. Thermal resistance from junction to case is 0.9 K/W. The part is RoHS compliant and features avalanche ruggedness with a single-pulse energy rating of 600 mJ. Soldering temperature is up to 260°C per JEDEC J-STD-020.

Datasheet Summary
Powered by GS/AI

The C2M0160120D is a 1200-V, N-channel enhancement mode silicon carbide MOSFET in a TO-247-3 package, designed for high-efficiency switching applications such as solar inverters, DC/DC converters, and switch-mode power supplies. It has a drain-source on-state resistance of 160 mΩ at 25°C and 290 mΩ at 150°C, with a continuous drain current of 12 A at 100°C case temperature. The device supports a peak pulsed drain current of 40 A and dissipates up to 125 W at 25°C case temperature. Operating junction and storage temperatures range from -55°C to +150°C, with a maximum gate-source voltage of +25 V and a recommended gate drive of 20 V. Thermal resistance from junction to case is 0.9 K/W. The part is RoHS compliant and features avalanche ruggedness with a single-pulse energy rating of 600 mJ. Soldering temperature is up to 260°C per JEDEC J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
2nd-Generation Z-FET® 1200-V, 160-mΩ, Silicon-Carbide MOSFET - C2M0160120D - Wolfspeed
Durham, NC, United States
2nd-Generation Z-FET® 1200-V, 160-mΩ, Silicon-Carbide MOSFET
C2M0160120D
2nd-Generation Z-FET® 1200-V, 160-mΩ, Silicon-Carbide MOSFET C2M0160120D
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant

Features

  • High-speed switching with low capacitances
  • High blocking voltage with low RDS(on)
  • Resistant to latch-up
  • Easy to parallel and simple to drive
  • Halogen-free, RoHS-compliant
Supplier's Site Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C2M0160120D
Silicon Carbide MOSFETs C2M0160120D
The C2M0160120D supports a nominal 17.7 Amps steady state current and may replace the C2M0080120D, 31.6 Amp MOSFET in lower power applications. The room temperature RDS(on) of 160mΩ and maximum RDS(on) at 150°C of 290mΩ are ideal for power conversion applications from 5-20kW. This product beats silicon IGBTs and MOSFETs on switching efficiency, operating frequency, blocking voltage characteristics and reliability while lowering system cost. Availability of a lower RDS(on) version of the Gen2 SiC MOSFET line allows customers greater flexibility to optimize the price/performance advantage of our Z-FET devices.

The C2M0160120D supports a nominal 17.7 Amps steady state current and may replace the C2M0080120D, 31.6 Amp MOSFET in lower power applications. The room temperature RDS(on) of 160mΩ and maximum RDS(on) at 150°C of 290mΩ are ideal for power conversion applications from 5-20kW. This product beats silicon IGBTs and MOSFETs on switching efficiency, operating frequency, blocking voltage characteristics and reliability while lowering system cost. Availability of a lower RDS(on) version of the Gen2 SiC MOSFET line allows customers greater flexibility to optimize the price/performance advantage of our Z-FET devices.

Supplier's Site Datasheet
MOSFETs - 9047348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9047348
MOSFETs 9047348
N-channel SiC MOSFET 1.2kV 19A TO247

N-channel SiC MOSFET 1.2kV 19A TO247

Supplier's Site
MOSFETs - 9047348P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9047348P
MOSFETs 9047348P
N-channel SiC MOSFET 1.2kV 19A TO247

N-channel SiC MOSFET 1.2kV 19A TO247

Supplier's Site
MOSFETs - 1629709 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1629709
MOSFETs 1629709
N-channel SiC MOSFET 1.2kV 19A TO247

N-channel SiC MOSFET 1.2kV 19A TO247

Supplier's Site
Single FETs, MOSFETs - C2M0160120D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C2M0160120D-ND
Single FETs, MOSFETs C2M0160120D-ND
N-Channel 1200V 19A (Tc) 125W (Tc) Through Hole TO-247-3

N-Channel 1200V 19A (Tc) 125W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200V 19A MOSFET Transistor
278-C2M0160120D
1200V 19A MOSFET Transistor 278-C2M0160120D
SICFET N-CH 1200V 19A TO247-3 Product overview: C2M0160120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M0160120D can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 19A TO247-3 Product overview: C2M0160120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M0160120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0160120D - 1027138-C2M0160120D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0160120D
1027138-C2M0160120D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0160120D 1027138-C2M0160120D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 1027138-C2M0160120D Packaging: Tube/Rail Mounting: Through Hole Technology: SiCFET (Silicon Carbide) Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: C2M0160120D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 20V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 2.5V @ 500μA Max Gate Charge: 32.6nC @ 20V Max Input Capacitance: 527pF @ 800V Maximum Gate-Source Voltage: +25V, -10V Maximum Rds On at Id,Vgs: 196 mOhm @ 10A, 20V Alternative Parts (Cross-Reference): SCT3160KLGC11; SCT3160KLHRC11; SCT2160KE; SCT2160KEC; Introduction Date: September 02, 2015 ECCN: ERA99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027138-C2M0160120D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: C2M0160120D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1200V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 500μA
Max Gate Charge: 32.6nC @ 20V
Max Input Capacitance: 527pF @ 800V
Maximum Gate-Source Voltage: +25V, -10V
Maximum Rds On at Id,Vgs: 196 mOhm @ 10A, 20V
Alternative Parts (Cross-Reference): SCT3160KLGC11; SCT3160KLHRC11; SCT2160KE; SCT2160KEC;
Introduction Date: September 02, 2015
ECCN: ERA99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SIC MOSFET 1200V RDS ON 160 mOhm

MOSFET SIC MOSFET 1200V RDS ON 160 mOhm

Buy Now Datasheet
Single FETs, MOSFETs - C2M0160120D - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C2M0160120D
Single FETs, MOSFETs C2M0160120D
SICFET N-CH 1200V 19A TO247-3

SICFET N-CH 1200V 19A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C2M0160120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C2M0160120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C2M0160120D
SICFET N-CH 1200V 19A TO247-3

SICFET N-CH 1200V 19A TO247-3

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 19A, To-247; Transistor Polarity Wolfspeed - 98Y6012 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 19A, To-247; Transistor Polarity Wolfspeed
98Y6012
Mosfet, N-Ch, 1.2Kv, 19A, To-247; Transistor Polarity Wolfspeed 98Y6012
MOSFET, N-CH, 1.2KV, 19A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.16ohm; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 19A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.16ohm; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number C2M0160120D C2M0160120D 9047348 9047348P C2M0160120D-ND 278-C2M0160120D 1027138-C2M0160120D C2M0160120D C2M0160120D C2M0160120D 98Y6012
Product Name 2nd-Generation Z-FET® 1200-V, 160-mΩ, Silicon-Carbide MOSFET Silicon Carbide MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs 1200V 19A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0160120D MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 19A, To-247; Transistor Polarity Wolfspeed
Transistor Technology / Material 2nd-Generation Z-FET® 1200-V, 160-mΩ, Silicon-Carbide MOSFET Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-3 TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 Tube TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
rDS(on) 0.1600 ohms 0.1600 ohms
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data