Wolfspeed Silicon Carbide MOSFETs E4M0015075J2-TR

Description
Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode 750V SiC MOSFET technology Optimized package with separate driver source pin 4.7mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive qualified (AEC-Q101) and PPAP capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV On Board Battery Chargers (OBC) Automotive DC/DC Converters for EV/HEV
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode 750V SiC MOSFET technology Optimized package with separate driver source pin 4.7mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive qualified (AEC-Q101) and PPAP capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV On Board Battery Chargers (OBC) Automotive DC/DC Converters for EV/HEV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - E4M0015075J2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E4M0015075J2-TR
Silicon Carbide MOSFETs E4M0015075J2-TR
Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode 750V SiC MOSFET technology Optimized package with separate driver source pin 4.7mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive qualified (AEC-Q101) and PPAP capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV On Board Battery Chargers (OBC) Automotive DC/DC Converters for EV/HEV

Silicon Carbide Power MOSFET
E-Series Automotive
N-Channel Enhancement Mode

  • 750V SiC MOSFET technology
  • Optimized package with separate driver source pin
  • 4.7mm of creepage distance between drain and source
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant
  • Automotive qualified (AEC-Q101) and PPAP capable

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Motor Control
  • EV On Board Battery Chargers (OBC)
  • Automotive DC/DC Converters for EV/HEV
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-E4M0015075J2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0015075J2-TRDKR-ND
Single FETs, MOSFETs 1697-E4M0015075J2-TRDKR-ND
MOSFETS 5128 PF 554W 3.8V 180 NC

MOSFETS 5128 PF 554W 3.8V 180 NC

Buy Now Datasheet
Single FETs, MOSFETs - 1697-E4M0015075J2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0015075J2-TRCT-ND
Single FETs, MOSFETs 1697-E4M0015075J2-TRCT-ND
MOSFETS 5128 PF 554W 3.8V 180 NC

MOSFETS 5128 PF 554W 3.8V 180 NC

Buy Now Datasheet
Single FETs, MOSFETs - 1697-E4M0015075J2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0015075J2-TR-ND
Single FETs, MOSFETs 1697-E4M0015075J2-TR-ND
MOSFETS 5128 PF 554W 3.8V 180 NC

MOSFETS 5128 PF 554W 3.8V 180 NC

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number E4M0015075J2-TR 1697-E4M0015075J2-TRDKR-ND
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs
rDS(on) 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-9662-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
MOSFETs - 1827376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
 - LM5109BMA/NOP - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
View Details