Wolfspeed FET, MOSFET Arrays CAB5R0A23GM4T

Description
MOSFET 2N-CH 2300V 150A
Request a Quote Datasheet
Description
MOSFET 2N-CH 2300V 150A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CAB5R0A23GM4T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAB5R0A23GM4T-ND
FET, MOSFET Arrays 1697-CAB5R0A23GM4T-ND
MOSFET 2N-CH 2300V 150A

MOSFET 2N-CH 2300V 150A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - CAB5R0A23GM4T - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB5R0A23GM4T
Silicon Carbide MOSFET Modules CAB5R0A23GM4T
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Aluminium Nitride Substrate Pre-Applied Thermal Interface Material Typical Applications DC Fast Chargers Energy Storage Systems High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation Solar Inverters System Benefits Enables Compact, Lightweight Systems Enables Two-Level Conversion for 1500 VDC Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost

Technical Features

  • Ultra-Low Loss
  • High Frequency Operation
  • Zero Turn-Off Tail Current from MOSFET
  • Normally-Off, Fail-Safe Device Operation
  • Aluminium Nitride Substrate
  • Pre-Applied Thermal Interface Material

Typical Applications

  • DC Fast Chargers
  • Energy Storage Systems
  • High-Efficiency Converters / Inverters
  • Renewable Energy
  • Smart-Grid / Grid-Tied Distributed Generation
  • Solar Inverters

System Benefits

  • Enables Compact, Lightweight Systems
  • Enables Two-Level Conversion for 1500 VDC Systems
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • Reduced Thermal Requirements and System Cost
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-CAB5R0A23GM4T-ND CAB5R0A23GM4T
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module GM4
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110814PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-4701-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers