SIC, MOSFET, 32M, 1200V, TO-247-
Features
Benefits
Applications
SIC, MOSFET, 32M, 1200V, TO-247
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1697-E3M0032120K-ND | E3M0032120K | E3M0032120K |
| Product Name | Single FETs, MOSFETs | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | ||
| Package Type | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-247; TO-247-4 |