Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324550-C3M0040120K
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Rds On (Max) @ Id, Vgs: 53.5mOhm @ 33.3A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 9.2mA
Power Dissipation (Max): 326W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 99 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 1000 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 69
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0040120K,16
Base Product Number: C3M0040120
Drive Voltage (Max Rds On, Min Rds On): 15V
Moisture Sensitivity Level (MSL): Not Applicable
1200V 40MOHM SIC MOSFET Product overview: C3M0040120K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 40MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0040120K can be used for catalog matching and distributor lookup.
N-Channel 1200V 66A (Tc) 326W (Tc) Through Hole TO-247-4L
1200V 40MOHM SIC MOSFET
1200V 40MOHM SIC MOSFET
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324550-C3M0040120K | 2488931 | 278-C3M0040120K | 1697-C3M0040120K-ND | C3M0040120K | C3M0040120K |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFETs | 1200V 40MOHM MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 326000 milliwatts | 326 milliwatts | 326000 milliwatts | |||
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Package Type | TO-247; SOT3; TO-247-4 | TO-247; TO-247 | Tube | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-247; TO-247-4 |
| Packing Method | Tube; Tube | Tube | Tube; Tube |