Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single C3M0016120D

Description
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324429-C3M0016120D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 115A (Tc) Rds On (Max) @ Id, Vgs: 22.3mOhm @ 75A, 15V Vgs(th) (Max) @ Id: 3.6V @ 23mA Power Dissipation (Max): 556W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 207 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 1000 V Vgs (Max): +15V, -4V Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: -3312-C3M0016120D,16 97-C3M0016120D Base Product Number: C3M0016120 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324429-C3M0016120D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 115A (Tc) Rds On (Max) @ Id, Vgs: 22.3mOhm @ 75A, 15V Vgs(th) (Max) @ Id: 3.6V @ 23mA Power Dissipation (Max): 556W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 207 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 1000 V Vgs (Max): +15V, -4V Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: -3312-C3M0016120D,16 97-C3M0016120D Base Product Number: C3M0016120 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0016120D is an N-Channel Silicon Carbide (SiC) Power MOSFET designed for high voltage applications with a maximum drain-source voltage of 1200 V and a continuous drain current rating of 115 A at 25°C. It features a low on-state resistance of 16 m,Ѷ, which contributes to reduced switching losses and improved system efficiency. The device is rated for a maximum power dissipation of 556 W and can operate at junction temperatures up to 175°C. This MOSFET is suitable for various applications, including solar inverters, electric vehicle motor drives, high voltage DC/DC converters, and switched mode power supplies. It is RoHS compliant and utilizes third-generation SiC technology, which allows for high-speed switching with low capacitances. The device also includes a fast intrinsic diode with low reverse recovery characteristics, enhancing its performance in switching applications. The C3M0016120D is packaged in a TO-247-3 format, making it compatible with standard mounting techniques. Its thermal resistance from junction to case is 0.27°C/W, facilitating effective heat management in high-power applications.

Datasheet Summary
Powered by GS/AI

The C3M0016120D is an N-Channel Silicon Carbide (SiC) Power MOSFET designed for high voltage applications with a maximum drain-source voltage of 1200 V and a continuous drain current rating of 115 A at 25°C. It features a low on-state resistance of 16 m,Ѷ, which contributes to reduced switching losses and improved system efficiency. The device is rated for a maximum power dissipation of 556 W and can operate at junction temperatures up to 175°C. This MOSFET is suitable for various applications, including solar inverters, electric vehicle motor drives, high voltage DC/DC converters, and switched mode power supplies. It is RoHS compliant and utilizes third-generation SiC technology, which allows for high-speed switching with low capacitances. The device also includes a fast intrinsic diode with low reverse recovery characteristics, enhancing its performance in switching applications. The C3M0016120D is packaged in a TO-247-3 format, making it compatible with standard mounting techniques. Its thermal resistance from junction to case is 0.27°C/W, facilitating effective heat management in high-power applications.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324429-C3M0016120D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324429-C3M0016120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324429-C3M0016120D
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324429-C3M0016120D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 115A (Tc) Rds On (Max) @ Id, Vgs: 22.3mOhm @ 75A, 15V Vgs(th) (Max) @ Id: 3.6V @ 23mA Power Dissipation (Max): 556W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 207 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 1000 V Vgs (Max): +15V, -4V Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: -3312-C3M0016120D,16 97-C3M0016120D Base Product Number: C3M0016120 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: ROHS3 Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324429-C3M0016120D
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 115A (Tc)
Rds On (Max) @ Id, Vgs: 22.3mOhm @ 75A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 23mA
Power Dissipation (Max): 556W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 207 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 1000 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0016120D,1697-C3M0016120D
Base Product Number: C3M0016120
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0016120D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0016120D
Silicon Carbide MOSFETs C3M0016120D
Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on 3rd generation planar MOSFET technology the product includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. The new family includes the lowest Rds(on) at 1200V in a discrete package with a flat Rds(on) over temperature. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. Features Proven and reliable 3rd generation planar MOSFET with rugged intrinsic Body Diode (no need for external diode) Minimum of 1200V Vbr across entire operating temperature range [-40C – 175C] Easy to implement – MOSFET fully on at +15V gate drive High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Applications Solar energy systems EV-Charging Uninterruptible power supply (UPS) SMPS Motor Control and Drives Energy storage

Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on 3rd generation planar MOSFET technology the product includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. The new family includes the lowest Rds(on) at 1200V in a discrete package with a flat Rds(on) over temperature. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance.

Features

  • Proven and reliable 3rd generation planar MOSFET with rugged intrinsic Body Diode (no need for external diode)
  • Minimum of 1200V Vbr across entire operating temperature range [-40C – 175C]
  • Easy to implement – MOSFET fully on at +15V gate drive
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive

Applications

  • Solar energy systems
  • EV-Charging
  • Uninterruptible power supply (UPS)
  • SMPS
  • Motor Control and Drives
  • Energy storage
Supplier's Site Datasheet
Singapore, Singapore
1200V 115A MOSFET Transistor
278-C3M0016120D
1200V 115A MOSFET Transistor 278-C3M0016120D
SICFET N-CH 1200V 115A TO247-3 Product overview: C3M0016120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 115A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0016120D can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 115A TO247-3 Product overview: C3M0016120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 115A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0016120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C3M0016120D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0016120D-ND
Single FETs, MOSFETs 1697-C3M0016120D-ND
N-Channel 1200V 115A (Tc) 556W (Tc) Through Hole TO-247-3

N-Channel 1200V 115A (Tc) 556W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0016120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0016120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0016120D
SICFET N-CH 1200V 115A TO247-3

SICFET N-CH 1200V 115A TO247-3

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 175Deg C, 556W Rohs Compliant Wolfspeed - 40AH1118 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 175Deg C, 556W Rohs Compliant Wolfspeed
40AH1118
Mosfet, N-Ch, 1.2Kv, 175Deg C, 556W Rohs Compliant Wolfspeed 40AH1118
MOSFET, N-CH, 1.2KV, 175DEG C, 556W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 175DEG C, 556W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324429-C3M0016120D C3M0016120D 278-C3M0016120D 1697-C3M0016120D-ND C3M0016120D 40AH1118
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Silicon Carbide MOSFETs 1200V 115A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 175Deg C, 556W Rohs Compliant Wolfspeed
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-3
rDS(on) 0.0160 ohms
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data