The CGH27015F is a 15 W GaN HEMT transistor designed for linear communications applications from VHF to 3 GHz, offered in a screw-down flange package. It operates with a 28 V drain supply, delivering 14.5 dB small signal gain and 28% drain efficiency at 2 W average power with less than 2.0% EVM. The device supports VSWR up to 10:1 under OFDM modulation and has a junction-to-case thermal resistance of 8.0 °C/W. It meets AEC-Q200 and RoHS standards for reliability and environmental compliance.
RF JFET Transistors GaN HEMT VHF-3.0GHz, 15 Watt
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Transistors |
| Product Number | CGH27015F |
| Product Name | RF JFET Transistors |
| Transistor Type | JFET |