The E4M0025075U2-TR is a 750V, 25mΩ automotive-grade N-channel enhancement-mode silicon carbide MOSFET in a Top Side Cooled (TSC) package, optimized for high-power applications such as EV battery chargers and DC/DC converters. It features a separate driver source pin and high creepage design. The continuous drain current is 58A at a case temperature of 100°C, with a maximum power dissipation of 288W at 25°C ambient. The thermal resistance from junction to case is 0.4°C/W. The operating junction and storage temperature range is -55°C to +175°C. The device is AEC-Q101 qualified and RoHS compliant.
SiC, MOSFET, 25 mOhm,750V, TSC (U2) , Automotive, Gen4
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | E4M0025075U2-TR |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.0250 ohms |