Technical Features
Applications
System Benefits
SIC 2N-CH 1200V 908A MODULE
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CAR600M12HN6 | CAR600M12HN6 |
| Product Name | Silicon Carbide MOSFET Modules | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 110 x 65 mm |