The GTRA362802FC is a 280-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package with earless flange.
Features
GaN on SiC HEMT technology
Input matched
Asymmetrical Doherty design
Main: P3dB = 120 W Typ
Peak: P3dB = 180 W Typ
Typical Pulsed CW performance, 3400 – 3600 MHz, 48 V, combined outputs, 10 μs pulse width, 10% duty cycle
Output power at P3dB = 280 W
Drain Efficiency = 60%
Gain = 15 dB
Capable of handling 10:1 VSWR @48 V, 44 W (CW) output power
Low thermal resistance
Pb-free and RoHS compliant
The GTRA362802FC is a 280-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package with earless flange.
Features
- GaN on SiC HEMT technology
- Input matched
- Asymmetrical Doherty design
- Main: P3dB = 120 W Typ
- Peak: P3dB = 180 W Typ
- Typical Pulsed CW performance, 3400 – 3600 MHz, 48 V, combined outputs, 10 μs pulse width, 10% duty cycle
- Output power at P3dB = 280 W
- Drain Efficiency = 60%
- Gain = 15 dB
- Capable of handling 10:1 VSWR @48 V, 44 W (CW) output power
- Low thermal resistance
- Pb-free and RoHS compliant