Wolfspeed 900V 11A MOSFET Transistor C3M0280090J

Description
SICFET N-CH 900V 11A D2PAK-7 Product overview: C3M0280090J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0280090J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SICFET N-CH 900V 11A D2PAK-7 Product overview: C3M0280090J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0280090J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 11A MOSFET Transistor
278-C3M0280090J
900V 11A MOSFET Transistor 278-C3M0280090J
SICFET N-CH 900V 11A D2PAK-7 Product overview: C3M0280090J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0280090J can be used for catalog matching and distributor lookup.

SICFET N-CH 900V 11A D2PAK-7 Product overview: C3M0280090J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0280090J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Silicon Carbide MOSFETs - C3M0280090J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0280090J
Silicon Carbide MOSFETs C3M0280090J
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package with driver source Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Features

  • New C3M SiC MOSFET technology
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • New low impedance package with driver source
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Renewable energy
  • Lighting
  • High voltage DC/DC converters
  • Telecom Power Supplies
  • Induction Heating
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324546-C3M0280090J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324546-C3M0280090J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324546-C3M0280090J
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324546-C3M0280090J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 7.5A, 15V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 50W (Tc) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 600 V Vgs (Max): +18V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Base Product Number: C3M0280090 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: RoHS Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324546-C3M0280090J
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 7.5A, 15V
Vgs(th) (Max) @ Id: 3.5V @ 1.2mA
Power Dissipation (Max): 50W (Tc)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 600 V
Vgs (Max): +18V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Base Product Number: C3M0280090
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Single FETs, MOSFETs - C3M0280090J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C3M0280090J-ND
Single FETs, MOSFETs C3M0280090J-ND
N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
MOSFETs - 1923382 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923382
MOSFETs 1923382
MOSFET G3 SiC MOSFET 900V, 280 mOhm

MOSFET G3 SiC MOSFET 900V, 280 mOhm

Supplier's Site
MOSFETs - 1923509 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923509
MOSFETs 1923509
MOSFET G3 SiC MOSFET 900V, 280 mOhm

MOSFET G3 SiC MOSFET 900V, 280 mOhm

Supplier's Site
Sheung Wan, Hong Kong
MOSFET G3 SiC MOSFET 900V, 280 mOhm

MOSFET G3 SiC MOSFET 900V, 280 mOhm

Buy Now Datasheet
Mosfet, N-Ch, 900V, 11A, To-263; Mosfet Module Configuration Wolfspeed - 98Y6021 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 11A, To-263; Mosfet Module Configuration Wolfspeed
98Y6021
Mosfet, N-Ch, 900V, 11A, To-263; Mosfet Module Configuration Wolfspeed 98Y6021
MOSFET, N-CH, 900V, 11A, TO-263; MOSFET Module Configuration:Single ; Continuous Drain Current Id:11A; Drain Source Voltage Vds:900V; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 900V, 11A, TO-263; MOSFET Module Configuration:Single; Continuous Drain Current Id:11A; Drain Source Voltage Vds:900V; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0280090J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0280090J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0280090J
SICFET N-CH 900V 11A D2PAK-7

SICFET N-CH 900V 11A D2PAK-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-C3M0280090J C3M0280090J 1324546-C3M0280090J C3M0280090J-ND 1923382 C3M0280090J 98Y6021 C3M0280090J
Product Name 900V 11A MOSFET Transistor Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs MOSFET Mosfet, N-Ch, 900V, 11A, To-263; Mosfet Module Configuration Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 900 volts
Transconductance 0.0031 kS
PD 50 milliwatts
Unlock Full Specs
to access all available technical data