Wolfspeed Silicon Carbide MOSFETs CPM3-1200-0021A

Description
Features High blocking voltage with low on-resistance Resistant to Latch-up Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Benefits Higher System Efficiency Low Conduction Losses over Temperature Reduced Cooling Requirements Increased power density and system switching frequency Applications Solar inverters EV motor drive High voltage DC/DC converters Switched mode power supplies
Request a Quote Datasheet
Description
Features High blocking voltage with low on-resistance Resistant to Latch-up Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Benefits Higher System Efficiency Low Conduction Losses over Temperature Reduced Cooling Requirements Increased power density and system switching frequency Applications Solar inverters EV motor drive High voltage DC/DC converters Switched mode power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - CPM3-1200-0021A-FY6 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
CPM3-1200-0021A-FY6
Silicon Carbide MOSFETs CPM3-1200-0021A-FY6
Features High blocking voltage with low on-resistance Resistant to Latch-up Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Benefits Higher System Efficiency Low Conduction Losses over Temperature Reduced Cooling Requirements Increased power density and system switching frequency Applications Solar inverters EV motor drive High voltage DC/DC converters Switched mode power supplies

Features

  • High blocking voltage with low on-resistance
  • Resistant to Latch-up
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive

Benefits

  • Higher System Efficiency
  • Low Conduction Losses over Temperature
  • Reduced Cooling Requirements
  • Increased power density and system switching frequency

Applications

  • Solar inverters
  • EV motor drive
  • High voltage DC/DC converters
  • Switched mode power supplies
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPM3-1200-0021A-FY6
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0210 ohms
Unlock Full Specs
to access all available technical data