N-Channel 900V 22A (Tc) 83W (Tc) Surface Mount D2PAK-7
N-Channel 900V 22A (Tc) 83W (Tc) Surface Mount D2PAK-7
N-Channel 900V 22A (Tc) 83W (Tc) Surface Mount D2PAK-7
MOSFET G3 SiC MOSFET/ Reel 900V, 120 mOhm
SICFET N-CH 900V 22A D2PAK-7
SICFET N-CH 900V 22A D2PAK-7
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | C3M0120090J-TRTR-ND | C3M0120090J-TR | C3M0120090J-TR | C3M0120090J-TR |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||
| Package Type | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | 15V | |
| V(BR)DSS | 900 volts |