The CAB004A12GM4T is a Silicon Carbide MOSFET half-bridge module rated for 1200 V drain-source voltage and 4 mΩ on-state resistance, designed for high-efficiency applications such as DC fast chargers and energy storage systems. It features press-fit pins for easy assembly, an aluminum nitride substrate, and optional pre-applied phase change thermal interface material. The module has a case size of 56.7 mm by 62.8 mm, weighs 39 g, and supports a maximum case temperature of 125 °C. It operates with a recommended gate-source voltage of -4 V to +18 V and has a junction-to-heatsink
SIC, MODULE, 4M, 1200V, 48 MM, A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1697-CAB004A12GM4T-ND | CAB004A12GM4T |
| Product Name | FET, MOSFET Arrays | Silicon Carbide MOSFET Modules |
| Package Type | Module | GM4 |