The PTFA080551F is a 55-watt LDMOS FET designed for EDGE and CDMA power amplifier applications in the 869 to 960 MHz band, housed in an H-37265-2 package. It operates at 28 V drain voltage and features broadband internal matching, integrated ESD protection compliant with Human Body Model Class 2, and capability to withstand 10:1 VSWR at 55 W output power. Typical performance includes 18 dB gain and 44% drain efficiency at 960 MHz with 26 W average output power in EDGE mode, and 67% efficiency at 75 W peak output power in CW mode. The device is Pb-free and RoHS compliant.
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 890416-PTFA080551F-V
Features: RF Mosfet LDMOS 28 V 600 mA 960MHz 18.5dB 55W H-37265-2
Package: Reel - TR
Package: 2-Flatpack, Fin Leads, Flanged
Part Status: Not For New Designs
Family Name: PTFA080551
Categories: Discrete Semiconductor Products
Case / Package: H-37265-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: PTFA080551F V4 R250, PTFA080551F V4 R250-ND, PTFA080551F-V4-R250T
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890416-PTFA080551F-V4-R250 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA080551F-V4-R250 |
| Package Type | SOT3; H-37265-2 |