Wolfspeed Silicon Carbide MOSFET Modules CAS175M12BM3T

Description
1200 V, 175 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet
Description
1200 V, 175 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAS175M12BM3T - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAS175M12BM3T
Silicon Carbide MOSFET Modules CAS175M12BM3T
1200 V, 175 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS

1200 V, 175 A, Silicon Carbide, Half-Bridge Module

Technical Features

  • Industry Standard 62mm Footprint
  • Ultra Low Loss, High-Frequency Operation
  • Zero Reverse Recovery from Diodes
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Copper Baseplate and Aluminum Nitride Insulator

System Benefits

  • 62mm Form Factor Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC

Applications

  • Induction Heating
  • Motor Drives
  • Renewables
  • Railway Auxiliary and Traction
  • EV Fast Charging
  • UPS and SMPS
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-CAS175M12BM3T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAS175M12BM3T-ND
FET, MOSFET Arrays 1697-CAS175M12BM3T-ND
SIC, MODULE, 175A, 1200V, 62MM,

SIC, MODULE, 175A, 1200V, 62MM,

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number CAS175M12BM3T 1697-CAS175M12BM3T-ND
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays
Package Type 62mm Module
Unlock Full Specs
to access all available technical data

Similar Products

CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 113000 milliamps
View Details
7 suppliers
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q9R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 51000 milliamps
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers