Wolfspeed Silicon Carbide MOSFETs C3M0075120J-TR

Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Low impedance package with driver source pin 7mm of creepage distance between drain and source High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Low impedance package with driver source pin 7mm of creepage distance between drain and source High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0075120J-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0075120J-TR
Silicon Carbide MOSFETs C3M0075120J-TR
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Low impedance package with driver source pin 7mm of creepage distance between drain and source High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Features

  • C3MTM SiC MOSFET technology
  • Low impedance package with driver source pin
  • 7mm of creepage distance between drain and source
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Renewable energy
  • EV battery chargers
  • High voltage DC/DC converters
  • Switch Mode Power Supplies
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C3M0075120J-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0075120J-TR-ND
Single FETs, MOSFETs 1697-C3M0075120J-TR-ND
N-Channel 1200V 30A (Tc) 113.6W (Tc) Surface Mount TO-263-7

N-Channel 1200V 30A (Tc) 113.6W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0075120J-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0075120J-TRCT-ND
Single FETs, MOSFETs 1697-C3M0075120J-TRCT-ND
SICFET N-CH 1200V 30A TO263-7

SICFET N-CH 1200V 30A TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0075120J-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0075120J-TRDKR-ND
Single FETs, MOSFETs 1697-C3M0075120J-TRDKR-ND
SICFET N-CH 1200V 30A TO263-7

SICFET N-CH 1200V 30A TO263-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0075120J-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0075120J-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0075120J-TR
SICFET N-CH 1200V 30A TO263-7

SICFET N-CH 1200V 30A TO263-7

Supplier's Site
Single FETs, MOSFETs - C3M0075120J-TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0075120J-TR
Single FETs, MOSFETs C3M0075120J-TR
SICFET N-CH 1200V 30A TO263-7

SICFET N-CH 1200V 30A TO263-7

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0075120J-TR 1697-C3M0075120J-TR-ND C3M0075120J-TR C3M0075120J-TR
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
rDS(on) 0.0750 ohms
Package Type TO-263-7 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers