Manufacturer: Cree/Wolfspeed
Win Source Part Number: 846763-CGH40010F
Series: GaN
Features: RF Mosfet 28 V 200 mA
Package: Tray
Part Status: Not For New Designs
Family Name: CGH40*
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
RF JFET Transistors GaN HEMT DC-6.0GHz, 10 Watt
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | 846763-CGH40010F | CGH40010F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH40010F | RF JFET Transistors |
| Package Type | SOT3 |