The C2M0045170P is a 1700 V, N-channel enhancement mode silicon carbide power MOSFET in a TO-247-4L Plus package with 8 mm creepage distance between drain and source. It has a maximum continuous drain current of 48 A at 25 °C and an on-resistance of 40 mΩ at 25 °C and 80 mΩ at 150 °C. The device features a separate driver source pin to reduce source inductance and switching losses, with a maximum junction and storage temperature of +150 °C. It is RoHS compliant and designed for applications such as solar inverters, switch mode power supplies, and motor drives.
Wolfspeed extends its leadership in SiC technology by introducing two new 1700V SiC discrete MOSFETs in optimized packing with wide creepage and clearance distance between drain and source (~8mm) thereby providing extra electrical isolation suitable for high pollution environments. The package includes a separate kelvin source pin which reduces the source inductance found in traditional TO-247-3 packages and can reduce the switching losses by as much as 30%. The newly released products are available at 45mΩ (C2M0045170P) and 80mΩ (C2M0080170P) and are designed for rapidly evolving solar applications requiring 1500V bus capability. Designers can reduce component-count and simplify designs by moving from multi-level topologies to simpler two-level topologies made possible by the improved switching performance and higher blocking capability. The device features low on-resistance combined with a low gate charge, making it ideally suited for solar boost converters, DC-DC applications as well as AC-AC converters. See our complete list of reference designs for examples of popular topologies commonly used with SiC today.
Features
N-Channel 1700V 72A (Tc) 520W (Tc) Through Hole TO-247-4L
SICFET N-CH 1700V 72A TO247-4
SICFET N-CH 1700V 72A TO247-4
MOSFET DMOSFET 1.7kV 45mOHMS 4PLUS
MOSFET, N-CH, 1.7KV, 72A, TO-247-4; MOSFET Module Configuration:Single
| Wolfspeed | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C2M0045170P | C2M0045170P-ND | C2M0045170P | C2M0045170P | C2M0045170P | 61AC7502 |
| Product Name | Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 1.7Kv, 72A, To-247-4; Mosfet Module Configuration Wolfspeed |
| Transistor Technology / Material | Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode | Silicon Carbide | SiCFET (Silicon Carbide) | |||
| Package Type | TO-247-4 Plus | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-3; TO-247 | |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Packing Method | Tube; Tube |