Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations.
Features
Benefits
Applications
MOSFET 6N-CH 1200V 40A MODULE
SIC 6N-CH 1200V 40A MODULE
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | CCB032M12FM3T | 1697-CCB032M12FM3T-ND | CCB032M12FM3T |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | FM3 | Module | Module |