CLB650M17HM3 is a 1700 V, 650 A silicon carbide MOSFET module with a 62 mm footprints and a lightweight AlSiC baseplate, designed for solid-state circuit breakers, EV battery disconnects, and high-efficiency inverters. The module operates at a maximum junction temperature of 175 °C and features a RthJC of 0.054 °C/W, 3.04 mΩ drain-source on-state resistance at 175 °C, and 4.9 nH stray inductance. It includes NTC temperature sensors with 4700 Ω resistance at 25 °C and complies with UL 1557 for component recognition. The package weighs 179 g and supports mounting torque of 4.5 to 6.0 N-m via M6 baseplate bolts.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SIC MODULE, 650 A, 1700 V, 62 MM
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | CLB650M17HM3 | 1697-CLB650M17HM3-ND |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays |
| Package Type | HM | Module |