Wolfspeed 400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems CGHV35400F1

Description
The CGHV35400F1 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power, with 2mS pulse lengths at 20% duty cycle. Features 2.9 – 3.5 GHz Operation 500 W Typical Output Power 11 dB Power Gain 70% Typical Drain Efficiency 50 Ohm Internally Matched <0.3 dB Pulsed Amplitude Droop Applications S-Band Radar amplifiers
Description
The CGHV35400F1 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power, with 2mS pulse lengths at 20% duty cycle. Features 2.9 – 3.5 GHz Operation 500 W Typical Output Power 11 dB Power Gain 70% Typical Drain Efficiency 50 Ohm Internally Matched <0.3 dB Pulsed Amplitude Droop Applications S-Band Radar amplifiers

Suppliers

Company
Product
Description
Supplier Links
400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems - CGHV35400F1 - Wolfspeed
Durham, NC, United States
400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems
CGHV35400F1
400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems CGHV35400F1
The CGHV35400F1 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power, with 2mS pulse lengths at 20% duty cycle. Features 2.9 – 3.5 GHz Operation 500 W Typical Output Power 11 dB Power Gain 70% Typical Drain Efficiency 50 Ohm Internally Matched <0.3 dB Pulsed Amplitude Droop Applications S-Band Radar amplifiers

The CGHV35400F1 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power, with 2mS pulse lengths at 20% duty cycle.

Features

  • 2.9 – 3.5 GHz Operation
  • 500 W Typical Output Power
  • 11 dB Power Gain
  • 70% Typical Drain Efficiency
  • 50 Ohm Internally Matched
  • <0.3 dB Pulsed Amplitude Droop

Applications

  • S-Band Radar amplifiers
Supplier's Site

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV35400F1
Product Name 400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems
Transistor Technology / Material 400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems
Transistor Grade / Operating Range S-Band Radar Amplifiers
Package Type Thermally Enhanced Air Cavity Package
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers