Wolfspeed TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH35015F CGH35015F

Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 812583-CGH35015F Voltage - Rated: 84V Frequency: 3.3GHz ~ 3.9GHz Current - Test: 100mA Gain: 12dB Transistor Type: HEMT Voltage - Test: 28V Power - Output: 15W Supplier Device Package: 440196 Manufacturer Package: 440196 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 812583-CGH35015F Voltage - Rated: 84V Frequency: 3.3GHz ~ 3.9GHz Current - Test: 100mA Gain: 12dB Transistor Type: HEMT Voltage - Test: 28V Power - Output: 15W Supplier Device Package: 440196 Manufacturer Package: 440196 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH35015F - 812583-CGH35015F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH35015F
812583-CGH35015F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH35015F 812583-CGH35015F
Manufacturer: Cree/Wolfspeed Win Source Part Number: 812583-CGH35015F Voltage - Rated: 84V Frequency: 3.3GHz ~ 3.9GHz Current - Test: 100mA Gain: 12dB Transistor Type: HEMT Voltage - Test: 28V Power - Output: 15W Supplier Device Package: 440196 Manufacturer Package: 440196 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 812583-CGH35015F
Voltage - Rated: 84V
Frequency: 3.3GHz ~ 3.9GHz
Current - Test: 100mA
Gain: 12dB
Transistor Type: HEMT
Voltage - Test: 28V
Power - Output: 15W
Supplier Device Package: 440196
Manufacturer Package: 440196
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 812583-CGH35015F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH35015F
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
NPN general purpose transistor - 2PD1820AS-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers