MOSFET 4N-CH 1200V 40A
Features
Benefits
Target Applications
SIC 4N-CH 1200V 40A MODULE
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1697-CBB032M12FM3-ND | CBB032M12FM3 | CBB032M12FM3 |
| Product Name | FET, MOSFET Arrays | Silicon Carbide MOSFET Modules | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module | FM3 |