Wolfspeed FET, MOSFET Arrays CAB7R5A23GM4

Description
MOSFET 2N-CH 2300V 150A
Request a Quote Datasheet
Description
MOSFET 2N-CH 2300V 150A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CAB7R5A23GM4-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAB7R5A23GM4-ND
FET, MOSFET Arrays 1697-CAB7R5A23GM4-ND
MOSFET 2N-CH 2300V 150A

MOSFET 2N-CH 2300V 150A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - CAB7R5A23GM4 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB7R5A23GM4
Silicon Carbide MOSFET Modules CAB7R5A23GM4
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Aluminium Nitride Substrate Typical Applications DC Fast Chargers Energy Storage Systems High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation Solar Inverters System Benefits Enables Compact, Lightweight Systems Enables Two-Level Conversion for 1500 VDC Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost

Technical Features

  • Ultra-Low Loss
  • High Frequency Operation
  • Zero Turn-Off Tail Current from MOSFET
  • Normally-Off, Fail-Safe Device Operation
  • Aluminium Nitride Substrate

Typical Applications

  • DC Fast Chargers
  • Energy Storage Systems
  • High-Efficiency Converters / Inverters
  • Renewable Energy
  • Smart-Grid / Grid-Tied Distributed Generation
  • Solar Inverters

System Benefits

  • Enables Compact, Lightweight Systems
  • Enables Two-Level Conversion for 1500 VDC Systems
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • Reduced Thermal Requirements and System Cost
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-CAB7R5A23GM4-ND CAB7R5A23GM4
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module GM4
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZHN120R120M1T - AIMZHN120R120M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Dual N-channel 30 V, 5.1 mOhm standard level MOSFET - BUK7K5R1-30E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 40000 milliamps
View Details
5 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers