Wolfspeed’s CGHV31500F is a gallium-nitride (GaN) high-electron-mobili
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325243-CGHV31500F
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 25
Voltage - Rated: 125 V
Frequency: 2.7GHz ~ 3.1GHz
Current - Test: 500 mA
Gain: 13.5dB
Transistor Type: HEMT
Voltage - Test: 50 V
Power - Output: 500W
Supplier Device Package: 440217
Case / Package: 440217
ECCN: DISC 3A001B3
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 24A
HTSUS: 8541.29.0075
Base Product Number: CGHV31500
RoHS Status: RoHS Compliant
| Wolfspeed | Win Source Electronics | |
|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors |
| Product Number | CGHV31500F | 1325243-CGHV31500F |
| Product Name | 500-W, 2700 to 3100-MHz, 50-Ohm Input/Output-Matched GaN HEMT for S-Band Radar Systems | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Transistor Technology / Material | GaN | |
| Power Gain | 12.75 dB | 13.5 dB |
| Output Power | 500 watts | 500 watts |