Wolfspeed 1200V 24A MOSFET Transistor CMF10120D

Description
SICFET N-CH 1200V 24A TO247 Product overview: CMF10120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CMF10120D can be used for catalog matching and distributor lookup.
Request a Quote
Description
SICFET N-CH 1200V 24A TO247 Product overview: CMF10120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CMF10120D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 24A MOSFET Transistor
278-CMF10120D
1200V 24A MOSFET Transistor 278-CMF10120D
SICFET N-CH 1200V 24A TO247 Product overview: CMF10120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CMF10120D can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 24A TO247 Product overview: CMF10120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CMF10120D can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMF10120D - 1162262-CMF10120D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMF10120D
1162262-CMF10120D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMF10120D 1162262-CMF10120D
Manufacturer: Cree Inc. Win Source Part Number: 1162262-CMF10120D Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Cree Inc.
Win Source Part Number: 1162262-CMF10120D
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CMF10120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CMF10120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CMF10120D
SICFET N-CH 1200V 24A TO247

SICFET N-CH 1200V 24A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-CMF10120D 1162262-CMF10120D CMF10120D
Product Name 1200V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMF10120D Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 134000 milliwatts
Unlock Full Specs
to access all available technical data