Wolfspeed 25-W, DC – 15-GHz, 40-V, GaN HEMT CGHV1F025S

Description
Wolfspeed’s CGHV1F025S is an unmatched, gallium-nitride (GaN), high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on an X-Band (8.9 – 9.6-GHz) amplifier. The CGHV1F025S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40-V to as low as 20-V VDD, maintaining high gain and efficiency. Features: Up to 15-GHz operation Application circuit for 8.9 – 9.6 GHz
Datasheet
Description
Wolfspeed’s CGHV1F025S is an unmatched, gallium-nitride (GaN), high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on an X-Band (8.9 – 9.6-GHz) amplifier. The CGHV1F025S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40-V to as low as 20-V VDD, maintaining high gain and efficiency. Features: Up to 15-GHz operation Application circuit for 8.9 – 9.6 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-W, DC – 15-GHz, 40-V, GaN HEMT - CGHV1F025S - Wolfspeed
Durham, NC, United States
25-W, DC – 15-GHz, 40-V, GaN HEMT
CGHV1F025S
25-W, DC – 15-GHz, 40-V, GaN HEMT CGHV1F025S
Wolfspeed’s CGHV1F025S is an unmatched, gallium-nitride (GaN), high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on an X-Band (8.9 – 9.6-GHz) amplifier. The CGHV1F025S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40-V to as low as 20-V VDD, maintaining high gain and efficiency. Features: Up to 15-GHz operation Application circuit for 8.9 – 9.6 GHz

Wolfspeed’s CGHV1F025S is an unmatched, gallium-nitride (GaN), high-electron-mobility transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on an X-Band (8.9 – 9.6-GHz) amplifier. The CGHV1F025S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40-V to as low as 20-V VDD, maintaining high gain and efficiency.

Features:

  • Up to 15-GHz operation
  • Application circuit for 8.9 – 9.6 GHz
Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
CGHV1F025S
RF JFET Transistors CGHV1F025S
RF JFET Transistors GaN HEMT DC-15GHz, 25 Watt

RF JFET Transistors GaN HEMT DC-15GHz, 25 Watt

Buy Now Datasheet

Technical Specifications

  Wolfspeed VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors
Product Number CGHV1F025S CGHV1F025S
Product Name 25-W, DC – 15-GHz, 40-V, GaN HEMT RF JFET Transistors
Transistor Technology / Material GaN
Package Type Surface Mount
Power Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details