MOSFET 2N-CH 1200V 141A MODULE
1200 V, 11 mOhm, Silicon Carbide, Half-Bridge Module
Technical Features
Applications
Benefits
SIC MODULE 1200V
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1697-CAB011A12GM3T-ND | CAB011A12GM3T | CAB011A12GM3T |
| Product Name | FET, MOSFET Arrays | Silicon Carbide MOSFET Modules | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module | GM3 |