Wolfspeed 2.75 - 3.75, 400W GaN on SiC HPA CGHV38375F

Description
Wolfspeed’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the entire S-band radar band. This high-power amplifier provides >10 dB of large signal gain and 40% power-added efficiency and is ideally suited as a high-power building block supporting both pulsed and CW radar applications. Features Full S-band radar coverage 400 W Typical PSAT 55% Typical Drain Efficiency >10 dB Large Signal Gain Pulsed and CW Operation Applications Civil and Military, Pulsed and CW S-band Radar
Datasheet
Description
Wolfspeed’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the entire S-band radar band. This high-power amplifier provides >10 dB of large signal gain and 40% power-added efficiency and is ideally suited as a high-power building block supporting both pulsed and CW radar applications. Features Full S-band radar coverage 400 W Typical PSAT 55% Typical Drain Efficiency >10 dB Large Signal Gain Pulsed and CW Operation Applications Civil and Military, Pulsed and CW S-band Radar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.75 - 3.75, 400W GaN on SiC HPA - CGHV38375F - Wolfspeed
Durham, NC, United States
2.75 - 3.75, 400W GaN on SiC HPA
CGHV38375F
2.75 - 3.75, 400W GaN on SiC HPA CGHV38375F
Wolfspeed’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the entire S-band radar band. This high-power amplifier provides >10 dB of large signal gain and 40% power-added efficiency and is ideally suited as a high-power building block supporting both pulsed and CW radar applications. Features Full S-band radar coverage 400 W Typical PSAT 55% Typical Drain Efficiency >10 dB Large Signal Gain Pulsed and CW Operation Applications Civil and Military, Pulsed and CW S-band Radar

Wolfspeed’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the entire S-band radar band. This high-power amplifier provides >10 dB of large signal gain and 40% power-added efficiency and is ideally suited as a high-power building block supporting both pulsed and CW radar applications.

Features

  • Full S-band radar coverage
  • 400 W Typical PSAT
  • 55% Typical Drain Efficiency
  • >10 dB Large Signal Gain
  • Pulsed and CW Operation

Applications

  • Civil and Military, Pulsed and CW S-band Radar
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV38375F
Product Name 2.75 - 3.75, 400W GaN on SiC HPA
Transistor Technology / Material 2.75 - 3.75, 400W GaN on SiC HPA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details