Wolfspeed FET, MOSFET Arrays HAS530M12BM3

Description
MOSFET 2N-CH 1200V 530A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1200V 530A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-HAS530M12BM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-HAS530M12BM3-ND
FET, MOSFET Arrays 1697-HAS530M12BM3-ND
MOSFET 2N-CH 1200V 530A

MOSFET 2N-CH 1200V 530A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - HAS530M12BM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
HAS530M12BM3
Silicon Carbide MOSFET Modules HAS530M12BM3
Technical Features Industry Standard 62 mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62 mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS

Technical Features

  • Industry Standard 62 mm Footprint
  • High Humidity Operation THB-80 (HV-H3TRB)
  • Ultra Low Loss, High-Frequency Operation
  • Zero Reverse Recovery from Diodes
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Copper Baseplate and Aluminum Nitride Insulator

System Benefits

  • 62 mm Form Factor Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC

Applications

  • Induction Heating
  • Motor Drives
  • Renewables
  • Railway Auxiliary and Traction
  • EV Fast Charging
  • UPS and SMPS
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-HAS530M12BM3-ND HAS530M12BM3
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module 62mm
Unlock Full Specs
to access all available technical data