Dual N-chan SiC MOSFET Module 1200V 138A
Dual N-chan SiC MOSFET Module 1200V 138A
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 193A (Tc) 925W Chassis Mount Module
MOSFET, DUAL N-CH, 1.2KV, 193A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:193A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes
MOSFET 2N-CH 1200V 193A MODULE
MOSFET 2N-CH 1200V 193A MODULE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 9163879 | 1697-CAS120M12BM2-ND | 98Y6007 | CAS120M12BM2 | CAS120M12BM2 |
| Product Name | MOSFETs | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 1.2Kv, 193A, Module; Mosfet Module Configuration Wolfspeed | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Half Bridge) | |||
| MOSFET Operating Mode | Enhancement | ||||
| Package Type | Half bridge | Module | TO-3 | Module | |
| Number of units in IC | 2 | ||||
| IDSS | 193000 milliamps | 193000 milliamps |