Wolfspeed 250-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems CGHV14250

Description
Wolfspeed’s CGHV14250 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package. Features Reference design amplifier 1.2 – 1.4-GHz operation FET tuning range UHF through 1800 MHz Internally pre-matched on input, unmatched output
Datasheet
Description
Wolfspeed’s CGHV14250 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package. Features Reference design amplifier 1.2 – 1.4-GHz operation FET tuning range UHF through 1800 MHz Internally pre-matched on input, unmatched output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems - CGHV14250 - Wolfspeed
Durham, NC, United States
250-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems
CGHV14250
250-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems CGHV14250
Wolfspeed’s CGHV14250 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package. Features Reference design amplifier 1.2 – 1.4-GHz operation FET tuning range UHF through 1800 MHz Internally pre-matched on input, unmatched output

Wolfspeed’s CGHV14250 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package.

Features

  • Reference design amplifier 1.2 – 1.4-GHz operation
  • FET tuning range UHF through 1800 MHz
  • Internally pre-matched on input, unmatched output
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV14250
Product Name 250-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers