Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
WOLFSPEED
EM40120-026JS0 -- SILICON CARBIDE MOSFETS
Wolfspeed
Silicon Carbide MOSFETs
EM40120-026JS0
Description
SiC MOSFET G4 AUTO 1200V/14mO MLT
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
SiC MOSFET G4 AUTO 1200V/14mO MLT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
EM40120-026JS0
Silicon Carbide MOSFETs
EM40120-026JS0
SiC MOSFET G4 AUTO 1200V/14mO MLT
SiC MOSFET G4 AUTO 1200V/14mO MLT
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
EM40120-026JS0
Product Name
Silicon Carbide MOSFETs
r
DS
(on)
0.0138 ohms
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
154914
Specs
Polarity
P-Channel
MOSFET Operating Mode
Enhancement
Package Type
SOT23; Sot-23
View Details
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP03M-TL-E
3LP03M-TL-E
Specs
Package Type
SOT3
View Details
Texas Instruments
PMIC - PMIC - Gate Drivers - SN75372PSR
SN75372PSR
Specs
Polarity
N-Channel
T
J
0.0 to 70 C (32 to 158 F)
Package Type
SOT3; 8-SO
View Details
Infineon Technologies AG
60V 300MA SOT23 MOSFET Transistor
2N7002H6327XTSA2
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
V
(BR)DSS
60 volts
View Details
7
suppliers