Wolfspeed Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs C3M0120065K

Description
Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: C3M™ Package: Tube Technology: SiCFET (Silicon Carbide) Product Status: Active FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Rds On (Max) @ Id, Vgs: 157mOhm @ 6.76A, 15V Operating Temperature: -40°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4L
Request a Quote Datasheet
Description
Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: C3M™ Package: Tube Technology: SiCFET (Silicon Carbide) Product Status: Active FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Rds On (Max) @ Id, Vgs: 157mOhm @ 6.76A, 15V Operating Temperature: -40°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: C3M™ Package: Tube Technology: SiCFET (Silicon Carbide) Product Status: Active FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Rds On (Max) @ Id, Vgs: 157mOhm @ 6.76A, 15V Operating Temperature: -40°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4L

Manufacturer: Wolfspeed, Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: C3M™
Package: Tube
Technology: SiCFET (Silicon Carbide)
Product Status: Active
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Rds On (Max) @ Id, Vgs: 157mOhm @ 6.76A, 15V
Operating Temperature: -40°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-4L

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0120065K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0120065K-ND
Single FETs, MOSFETs 1697-C3M0120065K-ND
N-Channel 650V 22A (Tc) 98W (Tc) Through Hole TO-247-4L

N-Channel 650V 22A (Tc) 98W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0120065K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0120065K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0120065K
650V 120M SIC MOSFET

650V 120M SIC MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1697-C3M0120065K-ND C3M0120065K
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers