GEN 3 650V 25 M SIC MOSFET Product overview: C3M0025065D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0025065D can be used for catalog matching and distributor lookup.
N-Channel 650V 97A (Tc) 326W (Tc) Through Hole TO-247-3
Wolfspeed extends its leadership in 650V SiC technology by introducing new 25 mOhm 650 V SiC MOSFET. The 650 V SiC MOSFET portfolio is based on the latest 3rd-generation C3MTM SiC MOSFET technology, offering the widest range of on-resistances, the industry’s lowest on-state resistances in a discrete package as well as low switching losses, enabling high efficiency and power density.
Features
Figures of Merit
Target Applications
GEN 3 650V 25 M SIC MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-C3M0025065D | 1697-C3M0025065D-ND | C3M0025065D | C3M0025065D |
| Product Name | 650V MOSFET Transistor | Single FETs, MOSFETs | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 650 volts | |||
| PD | 326 milliwatts | |||
| TJ | -40 to 175 C (-40 to 347 F) |