Wolfspeed Silicon Carbide MOSFETs C3M0900170J

Description
Silicon Carbide Power MOSFET N-Channel Enhancement Mode High blocking voltage with low On-resistance High speed switching with low capacitances 12V...18V / 0V VGS compatible with most flyback controllers Ultra-low drain-gate capacitance Qualified to operate under high humidity and high temperature environmental conditions Halogen free, RoHS compliant Benefits Smooth switching waveforms Reduce switching losses and minimize gate ringing Higher system efficiency Increase system switching frequency Increase system reliability Applications Auxillary power supplies Switch Mode Power Supplies High-Voltage capacitive loads
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET N-Channel Enhancement Mode High blocking voltage with low On-resistance High speed switching with low capacitances 12V...18V / 0V VGS compatible with most flyback controllers Ultra-low drain-gate capacitance Qualified to operate under high humidity and high temperature environmental conditions Halogen free, RoHS compliant Benefits Smooth switching waveforms Reduce switching losses and minimize gate ringing Higher system efficiency Increase system switching frequency Increase system reliability Applications Auxillary power supplies Switch Mode Power Supplies High-Voltage capacitive loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0900170J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0900170J
Silicon Carbide MOSFETs C3M0900170J
Silicon Carbide Power MOSFET N-Channel Enhancement Mode High blocking voltage with low On-resistance High speed switching with low capacitances 12V...18V / 0V VGS compatible with most flyback controllers Ultra-low drain-gate capacitance Qualified to operate under high humidity and high temperature environmental conditions Halogen free, RoHS compliant Benefits Smooth switching waveforms Reduce switching losses and minimize gate ringing Higher system efficiency Increase system switching frequency Increase system reliability Applications Auxillary power supplies Switch Mode Power Supplies High-Voltage capacitive loads

Silicon Carbide Power MOSFET
N-Channel Enhancement Mode

  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • 12V...18V / 0V VGS compatible with most flyback controllers
  • Ultra-low drain-gate capacitance
  • Qualified to operate under high humidity and high temperature environmental conditions
  • Halogen free, RoHS compliant

Benefits

  • Smooth switching waveforms
  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Increase system switching frequency
  • Increase system reliability

Applications

  • Auxillary power supplies
  • Switch Mode Power Supplies
  • High-Voltage capacitive loads
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0900170J
Product Name Silicon Carbide MOSFETs
rDS(on) 0.9000 ohms
Unlock Full Specs
to access all available technical data