Wolfspeed Silicon Carbide MOSFETs C4MS036120J2-TR

Description
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters
Request a Quote Datasheet
Description
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C4MS036120J2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C4MS036120J2-TR
Silicon Carbide MOSFETs C4MS036120J2-TR
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters

Features

  • Industry compatible drive voltage 15V...18V/-5V...0V
  • Soft body diode with low Vds overshoot and ringing
  • Low Rds(on) at high operating temperatures
  • Improved device capacitances ratio (Ciss/Crss)
  • High transient voltage robustness with improved lifetime
  • Halogen free, RoHS compliant

Benefits

  • Higher efficiency with lower switching losses and EMI
  • Faster switching operation enabling high power density
  • Enables system level price performance optimization
  • Reduction in system level cooling requirements

Typical Applications

  • EV Chargers
  • Solar/ESS
  • Motor Control
  • Industrial Power Supplies
  • High Voltage DC/DC Converters
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C4MS036120J2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS036120J2-TR-ND
Single FETs, MOSFETs 1697-C4MS036120J2-TR-ND
36MO GEN4 1200V SIC MOSFET

36MO GEN4 1200V SIC MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C4MS036120J2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS036120J2-TRDKR-ND
Single FETs, MOSFETs 1697-C4MS036120J2-TRDKR-ND
36MO GEN4 1200V SIC MOSFET

36MO GEN4 1200V SIC MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C4MS036120J2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS036120J2-TRCT-ND
Single FETs, MOSFETs 1697-C4MS036120J2-TRCT-ND
36MO GEN4 1200V SIC MOSFET

36MO GEN4 1200V SIC MOSFET

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number C4MS036120J2-TR 1697-C4MS036120J2-TR-ND
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs
rDS(on) 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1826903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details