Wolfspeed 6-W, DC – 18-GHz, 40-V, GaN HEMT CGHV1F006S

Description
Wolfspeed’s CGHV1F006S is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on a C-Band (5.5 – 6.5-GHz) amplifier. Additional application circuits are available for C-Band at 5.8 GHz - 7.2 GHz and X-Band at 7.9 - 8.4 GHz and 8.5 – 9.6 GHz. The CGHV1F006S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40 V to as low as 20-V VDD, maintaining high gain and efficiency. Features: Up to 18-GHz operation Application circuits for: 5.8 – 7.2 GHz 7.9 – 8.4 GHz 8.5 – 9.6 GHz
Datasheet
Description
Wolfspeed’s CGHV1F006S is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on a C-Band (5.5 – 6.5-GHz) amplifier. Additional application circuits are available for C-Band at 5.8 GHz - 7.2 GHz and X-Band at 7.9 - 8.4 GHz and 8.5 – 9.6 GHz. The CGHV1F006S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40 V to as low as 20-V VDD, maintaining high gain and efficiency. Features: Up to 18-GHz operation Application circuits for: 5.8 – 7.2 GHz 7.9 – 8.4 GHz 8.5 – 9.6 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-W, DC – 18-GHz, 40-V, GaN HEMT - CGHV1F006S - Wolfspeed
Durham, NC, United States
6-W, DC – 18-GHz, 40-V, GaN HEMT
CGHV1F006S
6-W, DC – 18-GHz, 40-V, GaN HEMT CGHV1F006S
Wolfspeed’s CGHV1F006S is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on a C-Band (5.5 – 6.5-GHz) amplifier. Additional application circuits are available for C-Band at 5.8 GHz - 7.2 GHz and X-Band at 7.9 - 8.4 GHz and 8.5 – 9.6 GHz. The CGHV1F006S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40 V to as low as 20-V VDD, maintaining high gain and efficiency. Features: Up to 18-GHz operation Application circuits for: 5.8 – 7.2 GHz 7.9 – 8.4 GHz 8.5 – 9.6 GHz

Wolfspeed’s CGHV1F006S is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and Ku-band amplifier applications. The data sheet specifications are based on a C-Band (5.5 – 6.5-GHz) amplifier. Additional application circuits are available for C-Band at 5.8 GHz - 7.2 GHz and X-Band at 7.9 - 8.4 GHz and 8.5 – 9.6 GHz. The CGHV1F006S operates on a 40-volt rail circuit while housed in a 3-mm x 4-mm, surface-mount, dual-flat-no-lead (DFN) package. Under reduced power, the transistor can operate below 40 V to as low as 20-V VDD, maintaining high gain and efficiency.

Features:

  • Up to 18-GHz operation
  • Application circuits for:
    5.8 – 7.2 GHz
    7.9 – 8.4 GHz
    8.5 – 9.6 GHz
Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
CGHV1F006S
RF JFET Transistors CGHV1F006S
RF JFET Transistors GaN HEMT DC-18GHz, 6 Watt

RF JFET Transistors GaN HEMT DC-18GHz, 6 Watt

Buy Now Datasheet

Technical Specifications

  Wolfspeed VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors
Product Number CGHV1F006S CGHV1F006S
Product Name 6-W, DC – 18-GHz, 40-V, GaN HEMT RF JFET Transistors
Transistor Technology / Material GaN
Package Type Surface Mount
Power Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details