Wolfspeed Silicon Carbide MOSFETs E3M0032120U2-TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E3M0032120U2 is a 1200V, 32mΩ automotive-grade silicon carbide N-channel enhancement mode MOSFET in a Top Side Cooled (TSC) package, designed for high-power applications such as EV battery chargers and high-voltage DC/DC converters. It features a separate driver source pin, high creepage design, and low parasitic capacitances for fast switching. The device is qualified to AEC-Q101, supports continuous drain currents up to 53A at 100°C case temperature, and dissipates up to 341W at 25°C case temperature. Its thermal resistance from junction to case is 0.34-0.44 °C/W, and it operates from -55°C to +175°C. The package dimensions comply with the U2PAK standard, with a maximum height of 19.00mm and a footprint of 11.75mm by 14.12mm. The part is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The E3M0032120U2 is a 1200V, 32mΩ automotive-grade silicon carbide N-channel enhancement mode MOSFET in a Top Side Cooled (TSC) package, designed for high-power applications such as EV battery chargers and high-voltage DC/DC converters. It features a separate driver source pin, high creepage design, and low parasitic capacitances for fast switching. The device is qualified to AEC-Q101, supports continuous drain currents up to 53A at 100°C case temperature, and dissipates up to 341W at 25°C case temperature. Its thermal resistance from junction to case is 0.34-0.44 °C/W, and it operates from -55°C to +175°C. The package dimensions comply with the U2PAK standard, with a maximum height of 19.00mm and a footprint of 11.75mm by 14.12mm. The part is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - E3M0032120U2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E3M0032120U2-TR
Silicon Carbide MOSFETs E3M0032120U2-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number E3M0032120U2-TR
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0320 ohms
Unlock Full Specs
to access all available technical data