Wolfspeed High Power RF GaN on SiC HEMT 270 W, 48 V, 2620 – 2690 MHz GTVA262701FA-V2

Description
The GTVA262701FA is a 270-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced surface-mount package with earless flange. Features GaN on SiC HEMT technology Input matched Typical pulsed CW performance: 10 μs pulse width, 10% duty cycle, 2690 MHz, 48 V Output power at P3dB = 270 W Efficiency = 66% Gain = 18.1 dB Human Body Model Class 1B (per ANSI/ESDA/JEDEC JS-001) Capable of handling 10:1 VSWR @48 V, 60 W (WCDMA) output power Pb-free and RoHS-compliant
Datasheet
Description
The GTVA262701FA is a 270-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced surface-mount package with earless flange. Features GaN on SiC HEMT technology Input matched Typical pulsed CW performance: 10 μs pulse width, 10% duty cycle, 2690 MHz, 48 V Output power at P3dB = 270 W Efficiency = 66% Gain = 18.1 dB Human Body Model Class 1B (per ANSI/ESDA/JEDEC JS-001) Capable of handling 10:1 VSWR @48 V, 60 W (WCDMA) output power Pb-free and RoHS-compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF GaN on SiC HEMT 270 W, 48 V, 2620 – 2690 MHz - GTVA262701FA-V2 - Wolfspeed
Durham, NC, United States
High Power RF GaN on SiC HEMT 270 W, 48 V, 2620 – 2690 MHz
GTVA262701FA-V2
High Power RF GaN on SiC HEMT 270 W, 48 V, 2620 – 2690 MHz GTVA262701FA-V2
The GTVA262701FA is a 270-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced surface-mount package with earless flange. Features GaN on SiC HEMT technology Input matched Typical pulsed CW performance: 10 μs pulse width, 10% duty cycle, 2690 MHz, 48 V Output power at P3dB = 270 W Efficiency = 66% Gain = 18.1 dB Human Body Model Class 1B (per ANSI/ESDA/JEDEC JS-001) Capable of handling 10:1 VSWR @48 V, 60 W (WCDMA) output power Pb-free and RoHS-compliant

The GTVA262701FA is a 270-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced surface-mount package with earless flange.

Features

  • GaN on SiC HEMT technology
  • Input matched
  • Typical pulsed CW performance: 10 μs pulse width, 10% duty cycle, 2690 MHz, 48 V
    • Output power at P3dB = 270 W
    • Efficiency = 66%
    • Gain = 18.1 dB
  • Human Body Model Class 1B (per ANSI/ESDA/JEDEC JS-001)
  • Capable of handling 10:1 VSWR @48 V, 60 W (WCDMA) output power
  • Pb-free and RoHS-compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number GTVA262701FA-V2
Product Name High Power RF GaN on SiC HEMT 270 W, 48 V, 2620 – 2690 MHz
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IFAUIRFS8408-7TRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details