Silicon Carbide Power MOSFET
C3MTM MOSFET Technology
Wolfspeed continues its leadership in SiC technology by offering MOSFETs in a wide variety of on-resistances and package options, enabling designers to select the right part for their applications. The efficiency gained by moving from a silicon-based solution to silicon carbide can reduce system size, weight, complexity, and cost in most high-power applications. Based on 3rd generation MOSFET technology, the C3M0160120D includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance.
Features
Benefits
Applications
N-Channel 1200V 17A (Tc) 97W (Tc) Through Hole TO-247-3
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325250-C3M0160120D
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Rds On (Max) @ Id, Vgs: 208mOhm @ 8.5A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 2.33mA
Power Dissipation (Max): 97W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 632 pF @ 1000 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8541.29.0095
Other Part Number: 1697-C3M0160120D
Base Product Number: C3M0160120
Drive Voltage (Max Rds On, Min Rds On): 15V
SICFET N-CH 1200V 17A TO247-3 Product overview: C3M0160120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0160120D can be used for catalog matching and distributor lookup.
SICFET N-CH 1200V 17A TO247-3
SICFET N-CH 1200V 17A TO247-3
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C3M0160120D | 1697-C3M0160120D-ND | 1325250-C3M0160120D | 278-C3M0160120D | C3M0160120D | C3M0160120D |
| Product Name | Silicon Carbide MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 1200V 17A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| rDS(on) | 0.1600 ohms | |||||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||||
| MOSFET Operating Mode | Enhancement |